UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

CEN - EN ISO 16230-1

Agricultural machinery and tractors - Safety of higher voltage electrical and electronic components and systems - Part 1: General requirements

active, Most Current
Organization: CEN
Publication Date: 1 September 2015
Status: active
Page Count: 26
ICS Code (Agricultural machines and equipment in general): 65.060.01
scope:

This part of ISO 16230 is applicable to tractors and self-propelled ride-on machines, mounted implements, and towed implements used in agriculture and forestry. This part of ISO 16230 specifies general requirements that relate to the protection and safety of operators and bystanders on machines with onboard voltages in the range of 50 V AC to 1000 V AC and 75 V DC to 1500 V DC. This part of ISO 16230 applies to electrical equipment and parts of the electrical equipment on such machines and includes general requirements related to the protection and safety of operators, bystanders, and first responders.

This part of ISO 16230 deals with significant hazards, hazardous situations, and events, as listed in Annex A, relevant to this agricultural machinery when used as intended and under the conditions of misuse foreseeable by the manufacturer during normal operation and service.

This part of ISO 16230 is not applicable to the following:

- specific design elements of external interfaces (e.g. the interface between a tractor and implement);

- externally powered equipment (e.g. line powered equipment, equipment without on-board power generation);

- purpose built forestry machines;

- stationary electrical generators.

This part of ISO 16230 is not applicable to machines which are manufactured before the date of its publication

Document History

EN ISO 16230-1
September 1, 2015
Agricultural machinery and tractors - Safety of higher voltage electrical and electronic components and systems - Part 1: General requirements
This part of ISO 16230 is applicable to tractors and self-propelled ride-on machines, mounted implements, and towed implements used in agriculture and forestry. This part of ISO 16230 specifies...

References

Advertisement