UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

CEN - EN ISO 2746

Vitreous and porcelain enamels - High voltage test

active, Most Current
Organization: CEN
Publication Date: 1 October 2015
Status: active
Page Count: 18
ICS Code (Enamels): 25.220.50
scope:

This International Standard describes two test methods of high voltage testing:

- Test A is used to detect and locate defects in vitreous and porcelain enamels;

- Test B is used to detect and locate defects and weak spots in vitreous and porcelain enamels. The tests are performed using DC or pulsed DC high voltage.

The tests are applicable to dry surfaces of enamel coatings. In the case of moist surfaces, care should be taken to ensure that the locating of any defects is correctly performed.

Since test voltages depend on the coating thickness, the test method, especially with test A, may not be suitable for test specimens for which the coating thickness varies to a large extent

Document History

EN ISO 2746
October 1, 2015
Vitreous and porcelain enamels - High voltage test
This International Standard describes two test methods of high voltage testing: — Test A is used to detect and locate defects in vitreous and porcelain enamels; — Test B is used to detect and...

References

Advertisement