UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

ACI 211.2

Standard Practice for Selecting Proportions for Structural Lightweight Concrete

active, Most Current
Buy Now
Organization: ACI
Publication Date: 1 January 1998
Status: active
Page Count: 20
scope:

Discussion in this standard is limited to structural grade, lightweight aggregates, and structural lightweight-aggregate concrete. Structural lightweight-aggregate concrete is defined as concrete which: (a) is made with lightweight aggregates conforming to ASTM C 330, (b) has a compressive strength in excess of 2500 psi (17.2 MPa) at 28 days of age when tested in accordance with methods stated in ASTM C 330, and (c) has an equilibrium weight not exceeding 115 lb/ ft3 (1842 kg/m3) as determined by ASTM C 567. Concrete in which a portion of the lightweight aggregate is replaced by normalweight aggregate is within the scope of this standard. When normalweight fine aggregate is used, it should conform to the requirements of ASTM C 33. The use of pozzolanic and chemical admixtures is not covered in this standard.

Purpose

The purpose of this standard is to provide generally applicable methods for selecting and adjusting mixture proportions for structural lightweight concrete. These methods are also applicable to concrete containing a combination of lightweight and normalweight aggregate.

Document History

ACI 211.2
January 1, 1998
Standard Practice for Selecting Proportions for Structural Lightweight Concrete
Discussion in this standard is limited to structural grade, lightweight aggregates, and structural lightweight-aggregate concrete. Structural lightweight-aggregate concrete is defined as concrete...
January 1, 1991
Standard Practice for Selecting Proportions for Structural Lightweight Concrete
A description is not available for this item.

References

Advertisement