CEI EN 61822
Electrical installations for lighting and beaconing of aerodromes - Constant current regulators
active, Most Current
Buy Now
Organization: | CEI |
Publication Date: | 1 September 2015 |
Status: | active |
Page Count: | 54 |
scope:
This International Standard specifies the requirements for a Constant Current Regulator (CCR) having a nominal output of 6,6 A for use in an aeronautical ground lighting constant current series circuit. However, CCRs may be manufactured which have a different power rating (kVA) and current steps than those specified in this standard in order to be used on existing circuits. This standard should be applied where appropriate for these CCRs.
Document History
CEI EN 61822
September 1, 2015
Electrical installations for lighting and beaconing of aerodromes - Constant current regulators
This International Standard specifies the requirements for a Constant Current Regulator (CCR) having a nominal output of 6,6 A for use in an aeronautical ground lighting constant current series...
July 1, 2005
Electrical installations for lighting and beaconing of aerodromes - Constant current regulators
Questa Norma specifica le prescrizioni per un Regolatore a Corrente Costante (CCR) avente una corrente nominale in uscita di 6,6 A, da utilizzare in un circuito serie a corrente costante per gli...