ISO 4642-1
Rubber and plastics hoses, noncollapsible, for fire-fighting service - Part 1: Semi-rigid hoses for fixed systems
| Organization: | ISO |
| Publication Date: | 1 December 2015 |
| Status: | active |
| Page Count: | 26 |
| ICS Code (Fire-fighting): | 13.220.10 |
| ICS Code (Hoses): | 83.140.40 |
scope:
This part of ISO 4642 specifies the requirements and test methods for semi-rigid reel hoses for firefighting purposes for use with fixed systems. The hoses are intended for use at a maximum working pressure of 1,2 MPa for hoses of 19 mm and 25 mm inside diameter and 0,7 MPa for hoses of 33 mm inside diameter.
Hoses conforming to this part of ISO 4642 are intended for applications where long intervals can occur between the occasions of use, for example on fixed fire hose reels in buildings and other construction works.
This part of ISO 4642 a pplies e xclusively t o h oses f or f ire-fighting p urposes i ntended f or u se a t ambient conditions in non-aggressive or non-corrosive atmospheres within the temperature range −20 °C to +60 °C.
NOTE 1 Hoses for use at temperatures lower than −20 °C can be supplied at the request of the purchaser.
NOTE 2 All pressures are expressed in megapascals where 1 MPa = 10 bar.
Document History