DLA - DSCC-VID-V62/03669 REV D
MICROCIRCUIT, DIGITAL, CMOS, 32-BIT FLOATING-POINT DIGITAL SIGNAL PROCESSOR, MONOLITHIC SILICON
active, Most Current
| Organization: | DLA |
| Publication Date: | 24 November 2015 |
| Status: | active |
| Page Count: | 51 |
scope:
This drawing documents the general requirements of a high performance 32-bit Floating-Point Digital Signal Processor microcircuit, with an operating temperature range of -40°C to +105°C for device type 01, and 0°C to +90°C for device type 02.
Document History
DSCC-VID-V62/03669 REV D
November 24, 2015
MICROCIRCUIT, DIGITAL, CMOS, 32-BIT FLOATING-POINT DIGITAL SIGNAL PROCESSOR, MONOLITHIC SILICON
This drawing documents the general requirements of a high performance 32-bit Floating-Point Digital Signal Processor microcircuit, with an operating temperature range of -40°C to +105°C for device...
November 1, 2005
MICROCIRCUIT, DIGITAL, CMOS, 32-BIT FLOATING-POINT DIGITAL SIGNAL PROCESSOR, MONOLITHIC SILICON
This drawing documents the general requirements of a high performance 32-bit Floating-Point Digital Signal Processor microcircuit, with an operating temperature range of −40°C to +105°C for device...
July 21, 2005
MICROCIRCUIT, DIGITAL, CMOS, 32-BIT FLOATING-POINT DIGITAL SIGNAL PROCESSOR, MONOLITHIC SILICON
This drawing documents the general requirements of a high performance 32-bit Floating-Point Digital Signal Processor microcircuit, with an operating temperature range of −40°C to +105°C for device...
July 6, 2004
MICROCIRCUIT, DIGITAL, CMOS, 32-BIT FLOATING-POINT DIGITAL SIGNAL PROCESSOR, MONOLITHIC SILICON
A description is not available for this item.
November 13, 2003
MICROCIRCUIT, DIGITAL, CMOS, 32-BIT FLOATING-POINT DIGITAL SIGNAL PROCESSOR, MONOLITHIC SILICON
A description is not available for this item.