UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

DS/EN ISO 14644-2

Cleanrooms and associated controlled environments – Part 2: Monitoring to provide evidence of cleanroom performance related to air cleanliness by particle concentration

active, Most Current
Buy Now
Organization: DS
Publication Date: 5 January 2016
Status: active
Page Count: 28
ICS Code (Cleanrooms and associated controlled environments): 13.040.35
scope:

This part of ISO 14644 specifies requirements for testing and monitoring of a cleanroom or clean zone to prove its continued compliance with ISO 14644-1:XXXX for the designated classification of air cleanliness by particle concentration. These requirements invoke the test described in ISO 14644-1:XXXX for classification of a cleanroom or clean zone. Additional tests are also specified (see 5.2), to be carried out in accordance with the requirements of this part of ISO 14644. This part of ISO 14644 also specifies requirements for monitoring of a cleanroom or clean zone to provide evidence of its continued compliance with ISO 14644-1:XXXX for the designated classification of airborne particulate cleanliness.

Document History

DS/EN ISO 14644-2
January 5, 2016
Cleanrooms and associated controlled environments – Part 2: Monitoring to provide evidence of cleanroom performance related to air cleanliness by particle concentration
This part of ISO 14644 specifies requirements for testing and monitoring of a cleanroom or clean zone to prove its continued compliance with ISO 14644-1:XXXX for the designated classification of air...
December 15, 2000
Cleanrooms and associated controlled environments - Part 2: Specifications for testing and monitoring to prove continued compliance with ISO 14644-1
This part of the standard specifies requirements for periodic testing of a cleanroom or clean zone to prove its continued compliance with 14644-1 for the designated classification of airborne...
Cleanrooms and associated controlled environments - Part 2: Monitoring to provide evidence of cleanroom performance related to air cleanliness by particle concentration (ISO/DIS 14644-2:2014)
This part of ISO 14644 specifies requirements for testing and monitoring of a cleanroom or clean zone to prove its continued compliance with ISO 14644-1:XXXX for the designated classification of air...
Cleanrooms and associated controlled environments - Part 2: Monitoring to provide evidence of cleanroom performance related to air cleanliness by particle concentration (ISO/FDIS 14644-2:2015)
This part of ISO 14644 specifies requirements for testing and monitoring of a cleanroom or clean zone to prove its continued compliance with ISO 14644-1:XXXX for the designated classification of air...

References

Advertisement