ISO 18278-2
Resistance welding - Weldability - Part 2: Evaluation procedures for weldability in spot welding
active, Most Current
Buy Now
| Organization: | ISO |
| Publication Date: | 15 January 2016 |
| Status: | active |
| Page Count: | 24 |
| ICS Code (Welded joints and welds): | 25.160.40 |
scope:
This part of ISO 18278 provides specific test procedures for the determination of the acceptable welding current range and the electrode life.
It is applicable for the evaluation of the weldability of assemblies of uncoated and coated sheets of individual thicknesses from 0,4 mm to 6,0 mm.
Document History
ISO 18278-2
January 15, 2016
Resistance welding - Weldability - Part 2: Evaluation procedures for weldability in spot welding
This part of ISO 18278 provides specific test procedures for the determination of the acceptable welding current range and the electrode life.
It is applicable for the evaluation of the weldability...
November 1, 2004
Resistance welding - Weldability - Part 2: Alternative procedures for the assessment of sheet steels for spot welding
A description is not available for this item.