ASD-STAN PREN 4816
Aerospace series Flange couplings Gasket seal with nickel alloy C seal Technical specification Inch series
| Organization: | ASD-STAN |
| Publication Date: | 1 December 2015 |
| Status: | active |
| Page Count: | 14 |
scope:
This standard specifies the required characteristics, inspection and test methods, quality assurance and procurement requirements for inch series, gasket seal with C seal in nickel alloy, for temperature ranges from type II to type V according to ISO 6771 and nominal pressure up to 10 500 kPa (class B according to ISO 6771).
In addition to the requirements of this technical specification, the coupling assemblies shall be qualified in accordance with equipment or component specification requirements.
Document History