IEC 60839-5-3
Alarm and electronic security systems – Part 5-3: Alarm transmission systems – Requirements for receiving centre transceiver (RCT)
| Organization: | IEC |
| Publication Date: | 1 February 2016 |
| Status: | active |
| Page Count: | 56 |
| ICS Code (Alarm and warning systems): | 13.320 |
scope:
This part of IEC 60839 specifies the minimum equipment requirements for the performance, reliability, resilience, security and safety characteristics of the receiving centre transceiver (RCT) installed in an ARC and used in alarm transmission systems.
The alarm transmission system requirements and classifications are defined within IEC 60839-5-1. Different types of alarm systems may in addition to alarm messages also send other types of messages, e.g. fault messages and status messages. These messages are also considered to be alarm messages. The term alarm message is used in this broad sense throughout the document.
Where application specific standards exist, the RCT should comply with relevant standards called up by that application.
The RCT can be either an integrated element of any receiving/annunciati
The function of the RCT is to monitor the ATPs, receive alarm messages, forward alarm messages to one or more AEs and send acknowledgements to the SPTs.
This international standard specifies the minimum equipment requirements for the performance, reliability, resilience, security and safety characteristics of the receiving centre transceiver (RCT) installed in alarm receiving centres and to define parameters that are tested to ensure its compatibility with ATS categories.
Management of the transmission network is not in the scope of this international standard.
Document History