IEC 62599-1
Alarm systems – Part 1: Environmental test methods
| Organization: | IEC |
| Publication Date: | 1 May 2010 |
| Status: | active |
| Page Count: | 78 |
| ICS Code (Alarm and warning systems): | 13.320 |
scope:
This part of IEC 62599 specifies environmental test methods to be used for testing the system components of the following alarm systems, intended for use in and around buildings:
a) access control systems, for security applications;
b) alarm transmission systems1;
c) CCTV systems, for security applications;
d) combined and/or integrated systems;
e) intruder and hold-up alarm systems;
f) remote receiving and/or surveillance centres;
g) social alarm systems.
This part specifies three equipment classes (fixed, movable and portable equipment) and four environmental classes.
The environmental classes only include the general service environments envisaged for equipment installed in typical residential, commercial and industrial environments. It may be necessary for the product standard to require additional or different environmental tests or severities where
1) there could be specific environmental problems (e.g. some different severities may be required for break glass detectors stuck to glass windows, due to the local extremes of temperature and humidity),
2) the test exposure falls within the intended detection phenomenon of the detector (e.g. during a vibration test on a seismic detector).
In order to provide reproducible test methods and to avoid the proliferation of technically similar test methods, the test procedures have been chosen, where possible, from internationally accepted standards. (e.g. IEC publications). For specific guidance on these tests, reference should be made to the appropriate document, indicated in the relevant subclauses. For more general guidance and background information on environmental testing reference should be made to IEC 60068-1 and IEC 60068-3.
This standard does not specify
i) the requirements or performance criteria to be applied, which should be specified in the relevant product standard,
ii) special tests only applicable to a particular device (e.g. the effects of turbulent air draughts on ultrasonic movement detectors),
iii) basic safety requirements, such as protection against electrical shocks, unsafe operation, insulation coordination and related dielectric tests,
iv) tests relating to deliberate acts of damage or tampering.
1 Apart from equipment which is part of a public communication network.
Document History