IEC 62642-2-3
Alarm systems – Intrusion and hold-up systems – Part 2-3: Intrusion detectors – Microwave detectors
| Organization: | IEC |
| Publication Date: | 1 December 2010 |
| Status: | active |
| Page Count: | 80 |
| ICS Code (Alarm and warning systems): | 13.320 |
scope:
This part of the IEC 62642 is for microwave detectors installed in buildings and provides for security grades 1 to 4 (see IEC 62642-1), specific or non-specific wired or wire-free detectors, and uses environmental classes I to IV (see IEC 62599-1). This standard does not include requirements for microwave detectors intended for use outdoors.
A detector fulfils all the requirements of the specified grade.
Functions additional to the mandatory functions specified in this standard may be included in the detector, providing they do not influence the correct operation of the mandatory functions.
This standard does not apply to system interconnections.
Document History