IEC 62642-2-2
Alarm systems – Intrusion and hold-up systems – Part 2-2: Intrusion detectors – Passive infrared detectors
| Organization: | IEC |
| Publication Date: | 1 October 2010 |
| Status: | active |
| Page Count: | 94 |
| ICS Code (Alarm and warning systems): | 13.320 |
scope:
This part of the IEC 62642 is for passive infrared detectors installed in buildings and provides for security grades 1 to 4 (see IEC 62642-1), specific or non-specific wired or wire-free detectors, and uses environmental classes I to IV (see IEC 62599-1). This International Standard does not include requirements for passive infrared detectors intended for use outdoors.
A detector shall fulfil all the requirements of the specified grade.
Functions additional to the mandatory functions specified in this standard may be included in the detector, providing they do not influence the correct operation of the mandatory functions.
This International Standard does not apply to system interconnections.
Document History