UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

CENELEC - EN 61987-23

Industrial-process measurement and control - Data structures and elements in process equipment catalogues - Part 23: Lists of Properties (LOPs) of actuators for electronic data exchange

active, Most Current
Organization: CENELEC
Publication Date: 1 January 2016
Status: active
Page Count: 18
ICS Code (IT applications in industry): 35.240.50
ICS Code (Industrial process measurement and control): 25.040.40
ICS Code (Technical product documentation): 01.110
scope:

This part of IEC 61987 provides

• Operating Lists of Properties (OLOPs) for the description of the operating parameters and the collection of requirements for valve actuators,

• Device Lists of Properties (DLOPs) for valve actuators.

The structures of the OLOPs and the DLOPs conform to the general structures defined in IEC 61987-11 and IEC 61987-21 as well as to the fundamentals for the construction of LOPs defined in IEC 61987-10. The DLOPs conform additionally with terms defined in IEC 60534-7.

Libraries of properties and of blocks used in the LOPs are listed in Annexes A and B respectively.

Document History

EN 61987-23
January 1, 2016
Industrial-process measurement and control - Data structures and elements in process equipment catalogues - Part 23: Lists of Properties (LOPs) of actuators for electronic data exchange
This part of IEC 61987 provides • Operating Lists of Properties (OLOPs) for the description of the operating parameters and the collection of requirements for valve actuators, • Device Lists of...

References

Advertisement