IEC 60534-7

Industrial-process control valves – Part 7: Control valve data sheet

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 November 2010
Status: active
Page Count: 38
ICS Code (Pressure regulators): 23.060.40
ICS Code (Industrial process measurement and control): 25.040.40
scope:

This part of the IEC 60534 series provides a list of requirements that are normally necessary for the procurement of the majority of control valves for process systems. No attempt is made to include all possible requirements for any conceivable process.

The list is arranged in a format designed to assist the specification writer with a standardized presentation of data and also to be a basis for use with data processing facilities.

A detailed set of instructions is included in order to ensure that the abbreviated terms are fully understood and that consistent data entries are always made.

Document History

IEC 60534-7
November 1, 2010
Industrial-process control valves – Part 7: Control valve data sheet
This part of the IEC 60534 series provides a list of requirements that are normally necessary for the procurement of the majority of control valves for process systems. No attempt is made to include...
November 1, 1989
Industrial-Process Control Valves Part 7: Control Valve Data Sheet
This standard provides a list of requirements that are normally necessary for the procurement of the majority of control valves for process systems. No attempt is made to include all possible...

References

Advertisement