UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

FORD WSS-M98D33-A14

TUBING, HIGH TEMPERATURE POLYAMIDE COVER, ETFE INNER TUBE, CONDUCTIVE, HIGH PRESSURE LIQUID, LOW PERMEATING FUEL LINE ***TO BE USED WITH FORD WSS-M99P1111-A***

active, Most Current
Buy Now
Organization: FORD
Publication Date: 26 January 2016
Status: active
Page Count: 3
scope:

This specification describes the requirements for a multilayered liquid fuel carrying line. The construction consists of a heat, hydrocarbon, water, and chloride resistant outer cover of high temperature polyamide and an inner barrier layer of conductive polyethylene tetrafluoroethylene (ETFE). The adhesion of the inner layer to the outer layer is achieved by use of an appropriate tie layer.

Document History

FORD WSS-M98D33-A14
January 26, 2016
TUBING, HIGH TEMPERATURE POLYAMIDE COVER, ETFE INNER TUBE, CONDUCTIVE, HIGH PRESSURE LIQUID, LOW PERMEATING FUEL LINE ***TO BE USED WITH FORD WSS-M99P1111-A***
This specification describes the requirements for a multilayered liquid fuel carrying line. The construction consists of a heat, hydrocarbon, water, and chloride resistant outer cover of high...
August 15, 2014
TUBING, HIGH TEMPERATURE POLYAMIDE COVER, ETFE INNER TUBE, CONDUCTIVE, HIGH PRESSURE LIQUID, LOW PERMEATING FUEL LINE ***TO BE USED WITH FORD WSS-M99P1111-A***
This specification describes the requirements for a multilayered liquid fuel carrying line. The construction consists of a heat, hydrocarbon, water, and chloride resistant outer cover of high...
August 1, 2013
TUBING, HIGH TEMPERATURE POLYAMIDE COVER, ETFE INNER TUBE, CONDUCTIVE, HIGH PRESSURE LIQUID, LOW PERMEATING FUEL LINE ***TO BE USED WITH FORD WSS-M99P1111-A***
This specification describes the requirements for a multilayered liquid fuel carrying line. The construction consists of a heat, hydrocarbon, water, and chloride resistant outer cover of high...
January 6, 2009
TUBING, HIGH TEMPERATURE POLYAMIDE COVER, ETFE INNER TUBE, CONDUCTIVE, HIGH PRESSURE LIQUID, LOW PERMEATING FUEL LINE ***TO BE USED WITH FORD WSS-M99P1111-A***
This specification describes the requirements for a multilayered liquid fuel carrying line. The construction consists of a heat, hydrocarbon, water, and chloride resistant outer cover of high...
September 13, 2006
TUBING, POLYAMIDE 6/12 COVER, ETFE INNER TUBE CONDUCTIVE, HIGH PRESSURE LIQUID, LOW PERMEATING FUEL LINE **TO BE USED WITH FORD WSS-M99P1111-A**
This specification describes the requirements for a multilayered liquid fuel carrying line. The construction consists of a heat, hydrocarbon, water, and chloride resistant outer cover of polyamide...

References

Advertisement