ISO 18278-3
Resistance welding - Weldability - Part 3: Evaluation procedures for weldability in spot weld bonding
active, Most Current
Buy Now
| Organization: | ISO |
| Publication Date: | 1 August 2017 |
| Status: | active |
| Page Count: | 28 |
| ICS Code (Welded joints and welds): | 25.160.40 |
scope:
This document specifies procedures for the determination of the acceptable welding current range and the electrode life for spot weld bonding using resistance spot welding with adhesive bonding.
This document is applicable for the evaluation of the weldability of prepared assemblies of uncoated and coated metal sheets with individual thicknesses from 0,4 mm to 6,0 mm.
Document History
ISO 18278-3
August 1, 2017
Resistance welding - Weldability - Part 3: Evaluation procedures for weldability in spot weld bonding
This document specifies procedures for the determination of the acceptable welding current range and the electrode life for spot weld bonding using resistance spot welding with adhesive bonding....