NSF 372 - : References
This document references the following standards:
ASTM E255
ASTM E29
This document is referenced by the following standards:
AWWA C504
AWWA C509
NSF 375
CSA B64 SERIES-11
UFGS-33 11 00
UFGS-22 00 00
ASTM F3182
NSF 61
AWWA C517
AWWA C512
NSF 59
ASSE 1004
NSF 223
CSA ASME A112.4.14-2017/CSA B125.14-17
CSA B137 SERIES-17
NSF 29
NSF 12
AWWA C510
AWWA C511
ASME A112.18.6
UFGS-23 21 23
AWWA E102
CSA ASSE 1070-2015/ASME A112.1070-2015/CSA B125.70-15
MSS SP-153
ICC I-CODE IPC
ASSE 1062
ASSE 1070
CSA B55.2-15
CSA B125.3-18
ASSE 1063
AWWA C704
ASME A112.18.1
ASME A112.1070
AWWA C715
MSS SP-125
ASSE 1082
FLBC FLRC
ICC I-CODE SCPC
ICC I-CODE SCRC
ICC I-CODE NCRC
ASSE 1084
ICC I-CODE VRC
ASSE 2004
ASSE 1023
CSA B64.10-17/B64.10.1-17
AWWA C714
ASSE 1020
CSA B137.0:20
UFGS 22 00 70
CSA CAN/CSA-B356-10
ASSE 1072
ASSE 2010
ASSE 2010
ASSE 1090
ASSE 1069
MSS SP-116
ICC I-CODE IRCPCSBC
ICC I-CODE VPC
AWWA C520
ICC I-CODE MPC
NSF 6
ASTM F3347
ASTM F3348
CSA ASME A112.18.6-2017/CSA B125.6-17
CSA ASME A112.18.1-2012/CSA B125.1-12
ASME A112.4.14
NSF 8
NSF 35
CSA B483.1-07
NSF 401
NSF 14B
NSF 60
NSF 5
Advertisement