ISO/IEC 30190 - : References
This document references the following standards:
ASTM D1044
IEC 60068-2-2
IEC 60068-2-30
IEC 60950-1
ISO 9352
ISO/IEC 646
This document is referenced by the following standards:
ECMA 413
ISO/IEC 29121
ISO/IEC 16963
JSA JIS X 6257
JSA JIS X 6230
ECMA 396
BSI BS ISO/IEC 16963
IEC 62702-1-2
BSI BS IEC 62702-1-2
BSI BS ISO/IEC 29121
DIN IEC 62702-1-2
BSI BS ISO 18938
Advertisement