NFPA 85 - : References
This document references the following standards:
NFPA 31
ASME B31.1
NFPA 30
NFPA 499
NFPA 850
NFPA 30
API RP 2003
NFPA 58
NFPA 70
NFPA 54
API STD 650
NFPA 31
ASME B31.3
API RP 500
API RP 505
ASME B31.1
API STD 620
IEC 61508-1
IEC 61511-1
ASTM D2880
ASTM D409/D409M
CGA G-2.1
NFPA 40
NFPA 499
NFPA 51
NFPA 51B
NFPA 68
NFPA 69
NFPA 850
NFPA 241
ISA 18.2
ISA 77.41.01
ISA 77.42.01
ISA 77.43.01
ISA 77.44.01
ISA TR18.2.4
ISA TR18.2.5
ASTM D396
NFPA 72
ASTM D1655 REV A
NFPA 77
29 CFR PART 1910
ASCE 7-22
ASTM D388 REV A
ASTM E1226
This document is referenced by the following standards:
ASME CSD-1
NFPA 37
IAPMO UPC
NFPA 211
NFPA 30A
NFPA 91
ASHRAE HVAC SYSTEMS AND EQUIPMENT IP HANDBOOK
ASHRAE HVAC SYSTEMS AND EQUIPMENT SI HANDBOOK
IEC 61511-2
NFPA 30B
ICC I-CODE IBC
ICC I-CODE IMC
FLBC FLFGC
IEC 61511-2 (REDLINE + STANDARD)
ICC I-CODE IFC
IAPMO UMC
IAPMO USPSHTC
IAPMO CMC
NFPA 1H
IAPMO LAMC
IAPMO LAPC
CABC CAFC
ISO 23551-4
ICC I-CODE IFGC
NFPA 87
UFGS-23 52 43.00 10
ICC I-CODE ORFC
CENELEC EN 61511-2
PIP PCCCV003
PIP PCECV003
CEI EN 61511-2
NFPA 5000
ICC I-CODE IRC
ASTM F1930
NFPA 805
NFPA 851
NFPA 654
AGA Z223.1 HANDBOOK
ISA 61511-2
NFPA 86
NFPA 30H
UFGS-23 52 46.00 20
UFGS-23 52 49.00 20
UFGS-23 52 53.00 20
IAPMO CPC
NFPA 652
UFGS-23 52 33.03 20
UFGS-23 52 00
FLBC FLMC
FLBC FLRC
UFGS-23 52 33.01 20
FLBC FLBC
ICC I-CODE SCFGC
ICC I-CODE SCMC
ICC I-CODE SCRC
ICC I-CODE MMC
ICC I-CODE NCRC
ICC I-CODE VSFPC
CSA B149.3:20
CSA N393:22
CSA/ANSI B149.6:20
IAPMO CLAMC
ICC I-CODE ORMSC
ICC I-CODE ORSSC
NFPA 70 HDBK
Advertisement