API SPEC 17K - : References
This document references the following standards:
API SPEC 17J
ISO 34-2
ISO 37
ISO 75-1
ISO 75-2
ISO 75-3
API RP 17B
API SPEC 16C
API SPEC 17J
ASTM A105/A105M
ASTM A106/A106M
ASTM A182/A182M REV A
ASTM A29/A29M
ASTM A370
ASTM A388/A388M REV A
ASTM A668/A668M
ASTM A751 REV A
ASTM C177
ASTM C335/C335M
ASTM D1044
ASTM D2084
ASTM D2240
ASTM D256
ASTM D2583 REV A
ASTM D395
ASTM D4060
ASTM D413
ASTM D5028
ASTM D570
ASTM D624
ISO 13628-2
ISO 13628-3
ASTM D638
ASTM D648
ASTM D664 REV A
ASTM D695
ASTM D746
ASTM D792
ASTM D974
ASTM E1269
ASTM E1356
ASTM E165/E165M
ASTM E18
ASTM E328
ASTM E709
ASTM E831
ASTM E92
ASTM E94
CEN EN 10204
CEN EN 287-1
CEN EN 288-1
CEN EN 288-2
CEN EN 288-3
DIN 53516
DNVGL DNV-RP-B401
ISO 10423
ISO 10474
ISO 13628-4
ISO 1431-1
ISO 15156-1
ISO 15156-2
ISO 15156-3
ISO 16120-1
ISO 1817
ISO 188
ISO 2781
ISO 36
ISO 4647
ISO 4649
ISO 6506-1
ISO 6508-1
ISO 6892-1
ISO 6892-2
ISO 6892-3
ISO 6892-4
ISO 868
NACE TM0177
ASTM A480/A480M REV B
ASTM D1418
ASTM D412
ASTM E10
This document is referenced by the following standards:
CSA CAN/CSA-ISO 19904-1-07
BSI BS EN ISO 23936-2
API RP 17A
ABS 123
Advertisement