ANSI/NEMA MW 1000 - : References
This document references the following standards:
ASTM B193
ASTM B233
ASTM D3353
ASTM B258
ASTM B3
ASTM B32
ASTM B48
ASTM D149
ASTM D1676
ASTM D1711
ASTM D1932
ASTM D2307 REV A
ASTM D3353
ASTM D5423
ASTM E29
ASTM E8/E8M REV A
IEC 60264-2-1
IEC 60264-4-1
IEC 60317-0-1
IEC 60317-0-2
IEC 60317-0-3
IEC 60317-0-4
IEC 60317-0-5
NEMA MW 750
NEMA MW 785
IEC 60317-0-6
IEC 60317-0-7
IEC 60317-0-8
IEC 60317-0-9
IEC 60317-56
IEC 60851-1
IEC 60851-2
IEC 60851-3
IEC 60851-4
IEC 60851-5
IEC 60851-6
IEEE 1
IEEE 4
This document is referenced by the following standards:
MIL-DTL-17060G (1)
NEMA MW 780
ASTM F792
IEEE C57.100
MIL-DTL-12606F
IPC DW-425A
IPC HDBK-620
Advertisement