IEEE 1242 - : References
This document references the following standards:
IEEE P1810/D8.4
IEEE 1143
IEEE 576
IEEE 1185
API RP 14FZ
API RP 14F
API RP 14FZ
API RP 2218
API RP 540
ASTM B173
ASTM B174
ASTM B193
ASTM B3
ASTM B33
ASTM B355
ASTM B8
ASTM B801
ASTM D2633 REV A
ASTM D2671
ASTM D746
ASTM E119 REV A
CSA C22.1-15
CSA C68.10-14
CSA CAN/CSA-C68.3-97
CSA CAN/CSA-C68.5-13
IEC 60331-11
IEC 60331-21
IEC 60331-23
IEC 60331-25
IEC 60502-2
IEC 60754-1
IEC 60794-3-11
IEC 60811-100
IEC 60840
IEC 61158-2
IEC 61914
IEEE 1018
IEEE 112
IEEE 1142
IEEE 1143
IEEE 1185
IEEE 1202
IEEE 141
IEEE 142
IEEE 1580
IEEE 1637
IEEE 1673
IEEE 1682
IEEE 1717
IEEE 242
IEEE 383
IEEE 386
IEEE 400
IEEE 400.1
IEEE 400.2
IEEE 400.3
IEEE 400.4
IEEE 404
IEEE 442
IEEE 446
IEEE 45.8
IEEE 48
IEEE 493
IEEE 515
IEEE 525
IEEE 532
IEEE 575
IEEE 576
IEEE 835 INTRO
IEEE 844
NEK TS 606
NFPA 70
NFPA 70B
TIA-568.0-D
29 CFR PART 1910
29 CFR PART 1926
ITU-T G.652
ITU-T G.657
MIL-DTL-24643C INT AMD 1
ICEA P-32-382-2007
ICEA P-45-482-2013
ICEA S-104-696-2013
ICEA S-73-532-2014
ICEA S-87-640-2016
ICEA S-93-639-2012
ICEA S-94-649-2013
ICEA S-95-658-2009
ICEA S-96-659-2014
IEEE P1810/D8.4
ICEA S-97-682-2013
CSA C22.1-15
NEMA WC 57
NEMA WC 74
IEEE 835
NEMA WC 70
NEMA WC 71
CEI EN 50288-7
ISO 639-2
ISO 639-1
ISO 4217
This document is referenced by the following standards:
IEEE P3001.2/D4
IEEE P3006.3/D4
IEEE P2740/D5.2
IEEE 1248
Advertisement