B214-16 - : References
This document references the following standards:
ASHRAE 55
ASME B16.15
ASME B16.18
ASME B16.22
ASME B16.24
ASME B16.26
ASME B16.3
ASME B16.51
ASTM A105/A105M
ASTM A53/A53M
ASTM B88
ASTM D1785
ASTM D2464
ASTM D2466
ASTM D2467
ASTM F1281
ASTM F1282
ASTM F2159
ASTM F2623
ASTM F2735
ASTM F439
ASTM F441/F441M
DIN 16892
DIN 16893
ASHRAE FUNDAMENTALS IP HANDBOOK
AWWA M11
ASHRAE FUNDAMENTALS SI HANDBOOK
ASHRAE FUNDAMENTALS IP ADD AND CORR
ASTM F877
ASSE 1017
ASTM F437
ASTM A106/A106M REV A
ASTM F2389
ASTM F876 REV B
This document is referenced by the following standards:
NRC ABC
NRC QCC
CSA B139 SERIES:19
Advertisement