ISO/IEC TS 24748-6 - : References
This document references the following standards:
IEEE 1012
ISO 15265
ISO 15704
ISO 8995-1
ISO 9241-11
ISO/IEC 15026-1
ISO/IEC 15026-3
ISO/IEC 2382
ISO/IEC 25063
ISO/IEC 27000
ISO/IEC/IEEE 15288
ISO/IEC/IEEE 24765
ISO/IEC/IEEE 24748-1
This document is referenced by the following standards:
IEEE 16085
BSI BS ISO/IEC 19896-3
CSA ISO/IEC 19896-3:20
ISO/IEC/IEEE 24748-3
NEN-ISO/IEC/IEEE 16085
BSI BS ISO/IEC/IEEE 16085
IEEE ISO/IEC/IEEE 24748-3
ISO/IEC 19896-3
ISO/IEC/IEEE 16085
ISO/IEC/IEEE 42020
CSA ISO/IEC/IEEE 16085:21
CSA ISO/IEC/IEEE 24748-3:21
IEEE 15288
ANSI INCITS/ISO/IEC 19896-3
CEN EN ISO/IEC 19896-3
SNV SN EN ISO/IEC 19896-3
ISO/IEC/IEEE 24748-2
IEEE 24748-2
This document is referenced in other ways by the following standards:
ISO/ IEC/IEEE 24748-6
Advertisement