ISO/IEC 19752 - : References
This document references the following standards:
ISO 15930-1
This document is referenced by the following standards:
ISO/IEC 19798
BSI BS ISO/IEC 19798
BSI BS ISO/IEC 29142-2
DIN 33867
BSI BS ISO/IEC 24711
BSI BS ISO/IEC 11160-2
ISO/IEC 24711
ISO/IEC 11160-2
BSI BS ISO/IEC 19798 - TC
ISO/IEC 29142-1
NEN-ISO/IEC 24711
BSI BS ISO/IEC 22505
ISO/IEC 22505
ISO/IEC 29142-2
NEN-ISO/IEC 11160-2
ISO/IEC 29142-1
NEN-ISO/IEC 29142-1
BSI BS ISO/IEC 29142-1
ANSI INCITS/ISO/IEC 11160-2
ANSI INCITS/ISO/IEC 24711
ANSI INCITS/ISO/IEC 29142-1
ANSI INCITS/ISO/IEC 22505
Advertisement