ISO/IEC 19798 - : References
This document references the following standards:
ISO/IEC 29142-1
ISO/IEC 19752
ISO/IEC 24712
ISO/IEC 29142-1
This document is referenced by the following standards:
BSI BS ISO/IEC 29142-2
DIN 33867
BSI BS ISO/IEC 11160-2
ISO/IEC 11160-2
ISO/IEC 29142-2
BSI BS ISO/IEC 22505
ISO/IEC 22505
NEN-ISO/IEC 11160-2
NEN-ISO/IEC 29142-1
BSI BS ISO/IEC 29142-1
ANSI INCITS/ISO/IEC 11160-2
ANSI INCITS/ISO/IEC 29142-1
ANSI INCITS/ISO/IEC 22505
Advertisement