ANSI/CSA FC 3 - : References
This document references the following standards:
CSA C2.2-06
AWWA B100
NFPA 497
NFPA 54
ASTM A653/A653M
NFPA 70
ASME B31.9
ASME B40.100
ASME B1.20.1
ASME B31.3
ASTM E779
ASTM D4000
ASTM D1418
ASTM A90/A90M
ASTM B504
ASTM D2000
ASTM D1600
ASTM B487
ASTM B499
49 CFR PART 178
ASME B94.11M
CSA B51-19
CSA/AM CSA/ANSI Z21.18:19/CSA 6.3:19
CSA/AM CSA/ANSI Z21.21:19/CSA 6.5:19
ASTM D883 REV B
AWWA C510
ASME B36.10
CSA/AM ANSI Z21.24:22/CSA 6.10:22
CSA/AM ANSI Z83.8-2016 • CSA 2.6-2016
This document is referenced by the following standards:
TIA TIF WHITE PAPER 003
NFPA 2
Advertisement