ANSI X9.84 - : References
This document references the following standards:
ISO 11568-1
ISO 8583-1
ISO/IEC 15816
ISO/IEC 18033-1
ISO/IEC 19784-1
ISO/IEC 19785-1
ISO/IEC 24761
ISO/IEC 27001
ISO/IEC 7816-6
ISO/IEC 8825-1
ISO/IEC 8825-2
ISO/IEC 9594-2
ISO/IEC 9834-8
ITU-T X.501
ITU-T X.841
ASC/X9 X9.24
ASC/X9 X9.31
ASC/X9 X9.42
ASC/X9 X9.44
ASC/X9 X9.52
ASC/X9 X9.62
ASC/X9 X9.63
ASC/X9 X9.69
ASC/X9 X9.73
ITU-T X.667
This document is referenced by the following standards:
CSA CAN/CSA-ISO/IEC 7816-11-05
Advertisement