IEEE 2003.1 - : References
This document references the following standards:
ISO/IEC 646
ISO/IEC 8348
ISO/IEC 9899
ISO/IEC 1989
ISO 639
ISO/IEC 7942-3
ISO 8571-4
ISO/IEC 9592-2
ISO/IEC 8632-3
ISO/IEC 13210
ISO/IEC 8632-4
ISO/IEC 9592-3
ISO/IEC 7942-1
ISO/IEC 7498-4
ISO 8571-3
ISO/IEC 7942-2
ISO/IEC 8823-2
ISO/IEC TR 10000-1
ISO/IEC 8859-1
ISO 8571-2
ISO 7498-2
ISO 8571-1
ISO/IEC 7498-1
ISO/IEC 7498-3
ISO/IEC 7942-4
ISO/IEC 8072
ISO/IEC 8073
ISO/IEC 8326
ISO/IEC 8327-1
ISO/IEC 8327-2
ISO/IEC 8473-1
ISO/IEC 8473-2
ISO/IEC 8473-3
ISO/IEC 8473-4
ISO/IEC 8473-5
ISO/IEC 8571-5
ISO/IEC 8632-1
ISO/IEC 8652
ISO/IEC 8802-2
ISO/IEC 8822
ISO/IEC 8823-1
ISO/IEC 9592-1
This document is referenced by the following standards:
CSA CAN/CSA-ISO/IEC 14515-1:02
CSA CAN/CSA-ISO/IEC 13210-02
Advertisement