ISO/IEC 18013-3 - : References
This document references the following standards:
ISO/IEC 7816-4
ISO/IEC 18013-2
ISO/IEC 2382-37
ISO/IEC 7501-1
ISO/IEC 7816-4
ISO/IEC 8825-1
ISO/IEC 8859-1
ISO/IEC 9796-2
ISO/IEC 9797-1
ANSI X9.62
ISO/IEC 11770-3
ISO/IEC 2382-36
ISO/IEC 18033-3
ISO/IEC 18013-2
ISO/IEC 18013-1
ISO/IEC 11770-2
ISO/IEC 10118-3
ISO 2382-6
ISO 2382-4
ISO 2382-3
ISO 2382-21
ISO 2382-2
ISO 2382-19
ISO 2382-12
ISO 1831
IETF RFC 4055
IETF RFC 2631
ICAO 9303 PART 1
This document is referenced by the following standards:
BSI BS ISO/IEC 18013-4
ISO/IEC 18013-4
CSA ISO/IEC 19286:19
BSI 20/30325472 DC
CSA ISO/IEC 18013-4:20
BSI BS ISO/IEC 7816-4
NEN-ISO/IEC 18013-4
ISO/IEC 10373-1
NEN-ISO/IEC 10373-1
CSA ISO/IEC 18013-2:21
CSA ISO/IEC 7816-4:21
ETSI TR 119 460
ISO/IEC 19286
ISO/IEC FDIS 18013-5
ISO/IEC TR 19446
ISO/IEC 30116
CSA ISO/IEC 10373-1:21
BSI BS ISO/IEC 19286
ISO/IEC TR 30117
ANSI INCITS/ISO/IEC 18013-4
ANSI INCITS/ISO/IEC 19286
BSI PD ISO/IEC TR 19446
ISO/IEC DIS 22460-2
BSI 23/30466549 DC
ANSI INCITS/ISO/IEC TR 19446
NEN-ISO/IEC 7816-4
ISO/IEC DIS 22460-1
Advertisement