AWWA C151/A21.51 - : References
This document references the following standards:
AWWA C600
AWWA C111/A21.11
NSF 61/600
ASTM E23
AWWA C800
AWWA C600
AWWA C111/A21.11
AWWA C104/A21.4
ASTM D3282
ASTM D2487
AASHTO T 99
This document is referenced by the following standards:
IAPMO CMC
IAPMO LAMC
IAPMO LAPC
UFGS-33 34 56.00 10
UFGS-33 31 23.00 10
UFGS-33 30 00
UFGS-46 53 22
CSA B242-05
ASTM F1548
DIN EN ISO 24817
DIN EN ISO 24817
ASME B31.9
ICC I-CODE IPC
ICC I-CODE IMC
CEN EN ISO 24817
BSI BS EN ISO 24817
UFGS-33 11 00
UFGS-33 16 15
ISO 24817
NFPA 13H
IAPMO CPC
MSS SP-67
IAPMO UMC
NFPA 14
AWWA C150/A21.50
ICC I-CODE ORMSC
IAPMO CLAPC
IAPMO CLAMC
ASME B31.1
NFPA 24H
AWWA M41
NFPA 13
AWWA C115/A21.15
NFPA 24
AWWA C150/A21.50
Advertisement