IEEE 15289 - : References
This document references the following standards:
IEEE 12207
ISO/IEC/IEEE 26511
ISO/IEC/IEEE 29148
IEEE 1016
IEEE 12207
IEEE 1228
IEEE 20000-1
IEEE 828
ISO 16175-1
ISO 31000
ISO 9001
ISO/IEC 16085
ISO/IEC 17000
ISO/IEC 20000-1
ISO/IEC 20000-2
ISO/IEC 20000-3
ISO/IEC 26513
ISO/IEC 26514
ISO/IEC 27001
ISO/IEC 27002
ISO/IEC 38500
ISO/IEC TR 10000-1
ISO/IEC TR 20000-5
ISO/IEC TR 33014
ISO/IEC/IEEE 15288
ISO/IEC/IEEE 16326
ISO/IEC/IEEE 24765
ISO/IEC/IEEE 26531
ISO/IEC/IEEE 29119-3
ISO/IEC/IEEE 29148
ISO/IEC/IEEE 42010
ISO/IEC 15504-5
ISO/IEC 20000-1
ISO/IEC/IEEE 26512
ISO/IEC/IEEE 26511
ISO/IEC 90003
This document is referenced by the following standards:
CSA CAN/CSA-ISO/IEC 25024:16
IEEE 29148
IEEE 16085
CEI EN 50155
IEEE 730
IEEE 24748-2
IEEE P82079-1/D4
ISO/IEC/IEEE 15026-1
IEEE 26515
ISO/IEC/IEEE FDIS 42020
ISO/IEC/IEEE 24748-7
Advertisement