API SPEC 14A - : References
This document references the following standards:
API SPEC 19G2
API SPEC 19V
API SPEC 14L
API MPMS 10.4
API RP 13B-1
API RP 14B
API RP 5C5
API SPEC 14L
API SPEC 19G2
API SPEC 19V
API SPEC 20A
API STD 20D
API TR 1PER15K-1
API TR 6J1
ASME/BPVC SEC IX
ASME/BPVC SEC V
ASME/BPVC SEC VIII-1
ASME/BPVC SEC VIII-2
ASME/BPVC SEC VIII-3
ASNT SNT-TC-1A
ASTM A370
ASTM A388/A388M REV A
ASTM A609/A609M
ASTM D1414
ASTM D1415
ASTM D1708
ASTM D2240
ASTM D2990
ASTM D395
ASTM D412
ASTM D429
ASTM D624
ASTM D638
ASTM D785
ASTM D790
ASTM D792
ASTM E140 REV B
ASTM E165/E165M
ASTM E186
ASTM E21
ASTM E280
ASTM E446
ASTM E709
ASTM E94
IEC 60812
ISO 10005
ISO 10414-1
ISO 10432
ISO 13679
ISO 13879
ISO 1432
ISO 14998
ISO 15156-1
ISO 15156-2
ISO 15156-3
ISO 23936-2
ISO 2859-1
ISO 34-2
ISO 3601-1
ISO 3601-3
ISO 527-1
ISO 6506-1
ISO 6507-1
ISO 6508-1
ISO 6892-1
ISO 812
ISO 9000
ISO 9712
ISO TS 29001
ISO/IEC 17025
ISO/IEC 17050-1
ISO/IEC 17050-2
API SPEC 5B
ASME/BPVC SEC II-A-2
ASME/BPVC SEC II-A-1
This document is referenced by the following standards:
API RP 92M
30 CFR PART 250
FMVSS 30 CFR 250 82 FR 61703
API RP 14C
BSI BS EN ISO 16070
BSI BS EN ISO 23936-2
ISO 14224
EEMUA PUB NO 194
AGA Z380.1
API RP 19GLHB
API RP 17V
Advertisement