MIL-PRF-32307 - : References
This document references the following standards:
API STD 598
API STD 607
ASME B16.34
ASME B16.5
ASTM A182/A182M REV A
ASTM A193/A193M
ASTM A240/A240M REV A
ASTM A351/A351M
ASTM A479/A479M
ASTM B148
ASTM B150/B150M
ASTM B865
ASTM F104
ASTM F2168
ASTM F2191/F2191M
ASTM F467
ASTM F468
ISA 75.02.01
ISO 3506-1
ISO/IEC 17025
MIL-B-24480A
MIL-DTL-15024F
MIL-DTL-901E
MIL-P-15024/5
MIL-STD-167-1A
MIL-STD-798
MIL-V-24624
NSF 61
QQ-N-281D INT AMD 1
QQ-N-286G
ASTM D512
ISO 3506-4
This document is referenced by the following standards:
MIL-STD-777F CHANGE 2
Advertisement