ASTM International - ASTM F2168-13
Standard Specification for Packing Material, Graphitic, Corrugated Ribbon or Textured Tape, and Die-Formed Ring
| Organization: | ASTM International |
| Publication Date: | 1 October 2013 |
| Status: | inactive |
| Page Count: | 7 |
| ICS Code (Packaging materials and accessories): | 55.040 |
scope:
1.1 Scope-This specification covers various types, classes, and grades of flexible graphite material in which valve media temperatures are limited to a maximum of 966°C. Where this specification is invoked as ASTM F2168, Sections 1 - 18 apply. Where this specification is invoked as ASTM/DoD F2168, Sections 1 - 18 and the Supplementary Requirements apply.
1.2 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
abstract:
This specification covers various types, classes, and grades of flexible graphite material in which valve media temperatures are limited to a maximum temperature. The material shall be classified... View More
Document History