ASTM International - ASTM F2168-02(2008)

Standard Specification for Packing Material, Graphitic, Corrugated Ribbon or Textured Tape, and Die-Formed Ring

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 May 2008
Status: inactive
Page Count: 6
ICS Code (Packaging materials and accessories): 55.040
scope:

1.1 Scope-This specification covers various types, classes, and grades of flexible graphite material in which valve media temperatures are limited to a maximum of 1050°F (966°C). Where this specification is invoked as ASTM F 2168, Sections 1-18 apply. Where this specification is invoked as ASTM/DoD F 2168, Sections 1-18 and the Supplementary Requirements are applicable.

1.2 The values stated in SI units are to be regarded as standard.

abstract:

This specification covers various types, classes, and grades of flexible graphite material in which valve media temperatures are limited to a maximum temperature. The material shall be classified... View More

Document History

December 1, 2019
Standard Specification for Packing Material, Graphitic, Corrugated Ribbon or Textured Tape, and Die-Formed Ring
1.1 Scope—This specification covers various types, classes, and grades of flexible graphite material in which valve media temperatures are limited to a maximum of 966°C. Where this specification is...
October 1, 2013
Standard Specification for Packing Material, Graphitic, Corrugated Ribbon or Textured Tape, and Die-Formed Ring
1.1 Scope—This specification covers various types, classes, and grades of flexible graphite material in which valve media temperatures are limited to a maximum of 966°C. Where this specification is...
ASTM F2168-02(2008)
May 1, 2008
Standard Specification for Packing Material, Graphitic, Corrugated Ribbon or Textured Tape, and Die-Formed Ring
This specification covers various types, classes, and grades of flexible graphite material in which valve media temperatures are limited to a maximum temperature. The material shall be classified...
February 10, 2002
Standard Specification for Packing Material, Graphitic, Corrugated Ribbon or Textured Tape, and Die-Formed Ring
1.1 Scope—This specification covers various types, classes, and grades of flexible graphite material in which valve media temperatures are limited to a maximum of 1050°F (966°C). Where this...
Advertisement