ASTM International - ASTM F2168-02

Standard Specification for Packing Material, Graphitic, Corrugated Ribbon or Textured Tape, and Die-Formed Ring

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 February 2002
Status: inactive
Page Count: 6
ICS Code (Packaging materials and accessories): 55.040
scope:

1.1 Scope-This specification covers various types, classes, and grades of flexible graphite material in which valve media temperatures are limited to a maximum of 1050°F (966°C). Where this specification is invoked as ASTM F 2168, Sections apply. Where this specification is invoked as ASTM/DOD F 2168, Sections and the Supplementary Requirements are applicable.

1.2 The values stated in SI units are to be regarded as standard.

Document History

December 1, 2019
Standard Specification for Packing Material, Graphitic, Corrugated Ribbon or Textured Tape, and Die-Formed Ring
1.1 Scope—This specification covers various types, classes, and grades of flexible graphite material in which valve media temperatures are limited to a maximum of 966°C. Where this specification is...
October 1, 2013
Standard Specification for Packing Material, Graphitic, Corrugated Ribbon or Textured Tape, and Die-Formed Ring
1.1 Scope—This specification covers various types, classes, and grades of flexible graphite material in which valve media temperatures are limited to a maximum of 966°C. Where this specification is...
May 1, 2008
Standard Specification for Packing Material, Graphitic, Corrugated Ribbon or Textured Tape, and Die-Formed Ring
This specification covers various types, classes, and grades of flexible graphite material in which valve media temperatures are limited to a maximum temperature. The material shall be classified...
ASTM F2168-02
February 10, 2002
Standard Specification for Packing Material, Graphitic, Corrugated Ribbon or Textured Tape, and Die-Formed Ring
1.1 Scope—This specification covers various types, classes, and grades of flexible graphite material in which valve media temperatures are limited to a maximum of 1050°F (966°C). Where this...
Advertisement