API SPEC 17K - : References
This document references the following standards:
API SPEC 17J
API SPEC 17L1
API RP 17L2
API RP 17B
API RP 17B
API RP 17L2
API SPEC 16C
API SPEC 17J
API SPEC 17L1
API STD 1104
ASTM A105/A105M
ASTM A182/A182M REV A
ASTM A29/A29M
ASTM A370
ASTM A388/A388M REV A
ASTM A480/A480M REV B
ASTM A668/A668M
ASTM A751 REV A
ASTM C177
ASTM C335/C335M
ASTM D1053 REV A
ASTM D1418
ASTM D2084
ASTM D2240
ASTM D3410/D3410M
ASTM D395
ASTM D412
ASTM D413
ASTM D4482
ASTM D4974
ASTM D5028
ASTM D5289
ASTM D570
ASTM D624
ASTM D664 REV A
ASTM D695
ASTM D746
ASTM D974
ASTM E10
ASTM E1356
ASTM E165/E165M
ASTM E18
ASTM E328
ASTM E92
CEN EN 10204
CEN EN 287-1
DNVGL-RP-B401
ISO 10474
ISO 1431-1
ISO 1432
ISO 16120-1
ISO 1817
ISO 1856
ISO 188
ISO 2061
ISO 2062
ISO 2781
ISO 3386-1
ISO 34-2
ISO 36
ISO 37
ISO 4647
ISO 4649
ISO 6179
ISO 62
ISO 6506-1
ISO 6508-1
ISO 6892-1
ISO 7619-1
ISO 812
ISO 815-1
NACE MR0175/ISO 15156
NACE VIS 7
API SPEC 6A
ASME/BPVC SEC IX
NACE SP0177
ASTM E709
NACE TM0177
ISO 75-1
ISO 15156-2
ISO 75-2
ISO 15156-3
ISO 6892-2
ISO 6892-2
ASTM A106/A106M
ASTM D2583 REV A
ASTM D638
ASTM D792
ISO 868
ISO 10423
ISO 6892-3
ISO 6892-4
ISO 75-3
ISO 13628-2
ISO 13628-3
ISO 13628-4
This document is referenced by the following standards:
API RP 92M
NORSOK N-005
CSA CAN/CSA-ISO 19904-1-07
ISO 19904-1
DNVGL-OS-E101
CSA Z662-15
BSI BS EN ISO 23936-2
API RP 92S
DNVGL-ST-F119
DNVGL-SE-0284
API RP 92P
CEN EN ISO 19904-1
DNVGL-OS-E403
API RP 2RIM
EEMUA PUB NO 194
BSI BS EN ISO 19904-1 - TC
API RP 2FPS
API STD 2RD
ISO 23936-2
ISO 13628-10
ISO 13628-10
DNV-SE-0476
Advertisement