API SPEC 17J - : References
This document references the following standards:
API SPEC 17E
API SPEC 17L1
API RP 17L2
API RP 17A
API RP 17B
API RP 17L2
API SPEC 16C
API SPEC 17E
API SPEC 17K
API SPEC 17L1
API STD 1104
API TR 17TR1
API TR 17TR2
ASTM A182/A182M
ASTM A29/A29M
ASTM A388/A388M REV A
ASTM A480/A480M REV B
ASTM A668/A668M
ASTM A751 REV A
ASTM C177
ASTM C335/C335M
ASTM C518
ASTM D1044
ASTM D1141
ASTM D1238
ASTM D1418
ASTM D1505
ASTM D1525
ASTM D1693
ASTM D2240
ASTM D256
ASTM D2583 REV A
ASTM D2857
ASTM D2990
ASTM D4060
ASTM D5028
ASTM D570
ASTM D624
ASTM D638
ASTM D664 REV A
ASTM D6869
ASTM D695
ASTM D746
ASTM D789
ASTM D790
ASTM D792
ASTM D974
ASTM E1269
ASTM E1356
ASTM E165/E165M
ASTM E328
ASTM E384
ASTM E709
ASTM E739
ASTM E831
ASTM E94/E94M
BSI BS EN ISO 15607
BSI BS EN ISO 15609-1
BSI BS EN ISO 15614-1
CEN EN 10204
CEN EN 287-1
DNVGL-RP-B401
DNVGL-RP-F103
DNVGL-RP-F109
ISO 10474
ISO 11357-1
ISO 11357-4
ISO 11359-2
ISO 13847
ISO 148-1
ISO 15589-2
ISO 178
ISO 180 CORR 1
ISO 23936-1
ISO 2556
ISO 306
ISO 307
ISO 3384
ISO 527-1
ISO 527-2
ISO 604
ISO 62
ISO 6506-1
ISO 6507-1
ISO 6508-1
ISO 75-1
ISO 75-2
ISO 8301
ISO 8302
ISO 868
ISO 8692
ISO 899-1
ISO 9352
ISO 974
API SPEC 6A
ASME/BPVC SEC IX
NACE SP0177
NACE MR0175/ISO 15156
ISO 6892-2
ISO 899-1
This document is referenced by the following standards:
DNVGL-RP-F204
CSA CAN/CSA-ISO 19904-1-07
ISO 19904-1
30 CFR PART 250
DNVGL-OS-E101
CSA Z662-15
CSA CAN/CSA-Z662-15
FMVSS 30 CFR 250 82 FR 61703
ABS 82
NORSOK N-003
BSI BS EN ISO 13628-5
DNVGL-ST-0119
NORSOK S-001
API RP 92S
ASME B31.8
DNVGL-RP-O501
DNVGL-ST-F119
UFGS-33 52 40
UFGS-33 52 10
DNVGL-SE-0284
ISO 14224
API RP 92P
CEN EN ISO 19904-1
DNVGL-OS-E403
API RP 2RIM
EEMUA PUB NO 194
BSI BS EN ISO 23936-1
API RP 1182
BSI BS EN ISO 19904-1 - TC
API RP 2FPS
API STD 2RD
DNVGL-RP-F206
Advertisement