UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

ISO 306

Plastics - Thermoplastic materials - Determination of Vicat softening temperature (VST)

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 November 2013
Status: active
Page Count: 24
ICS Code (Thermoplastic materials): 83.080.20
scope:

This International Standard specifies four methods for the determination of the Vicat softening temperature (VST) of thermoplastic materials:

- method A50 using a force of 10 N and a heating rate of 50 K/h;

- method B50 using a force of 50 N and a heating rate of 50 K/h;

- method A120 using a force of 10 N and a heating rate of 120 K/h;

- method B120 using a force of 50 N and a heating rate of 120 K/h.

The methods specified are applicable only to thermoplastics, for which they give a measure of the temperature at which the thermoplastics start to soften rapidly

Document History

306
November 1, 2022
Plastics — Thermoplastic materials — Determination of Vicat softening temperature (VST)
This document specifies four methods for the determination of the Vicat softening temperature (VST) of thermoplastic materials: — Method A50 using a force of 10 N and a heating rate of 50 °C/h; —...
ISO 306
November 15, 2013
Plastics - Thermoplastic materials - Determination of Vicat softening temperature (VST)
This International Standard specifies four methods for the determination of the Vicat softening temperature (VST) of thermoplastic materials: - method A50 using a force of 10 N and a heating rate of...
July 15, 2004
Plastics Thermoplastic materials Determination of Vicat softening temperature (VST)
This International Standard specifies four methods for the determination of the Vicat softening temperature (VST) of thermoplastic materials: — Method A50 using a force of 10 N and a heating rate of...
August 1, 1994
Plastics - Thermoplastic Materials - Determination of Vicat Softening Temperature (VST)
A description is not available for this item.

References

Advertisement