ISO 294-3
Plastics — Injection moulding of test specimens of thermoplastic materials — Part 3: Small plates
| Organization: | ISO |
| Publication Date: | 1 June 2020 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Thermoplastic materials): | 83.080.20 |
scope:
This document specifies two two-cavity moulds, the type D11 and D12 ISO moulds, for the injection moulding of small plates measuring 60 mm × 60 mm with a preferred thickness of 1 mm (type D11) or 2 mm (type D12), which can be used for a variety of tests. The moulds can additionally be fitted with inserts for studying the effects of weld lines on the mechanical properties (see Annex A).
Document History