ISO 294-3
Plastics - Injection Moulding of Test Specimens of Thermoplastic Materials - Part 3: Small Plates AMENDMENT 1
inactive
Buy Now
| Organization: | ISO |
| Publication Date: | 15 February 2006 |
| Status: | inactive |
| Page Count: | 6 |
| ICS Code (Thermoplastic materials): | 83.080.20 |
Document History
June 1, 2020
Plastics — Injection moulding of test specimens of thermoplastic materials — Part 3: Small plates
This document specifies two two-cavity moulds, the type D11 and D12 ISO moulds, for the injection moulding of small plates measuring 60 mm × 60 mm with a preferred thickness of 1 mm (type D11) or 2...
ISO 294-3
February 15, 2006
Plastics - Injection Moulding of Test Specimens of Thermoplastic Materials - Part 3: Small Plates AMENDMENT 1
A description is not available for this item.
June 1, 2002
Plastics - Injection Moulding of Test Specimens of Thermoplastic Materials - Part 3: Small Plates
This part of ISO 294 specifies two two-cavity moulds, the type D1 and D2 ISO moulds, for the injection moulding of small plates measuring 60 mm × 60 mm with a preferred thickness of 1 mm (type D1) or...
December 15, 1996
Plastics - Injection Moulding of Test Specimens of Thermoplastic Materials - Part 3: Small Plates
A description is not available for this item.