ISO 294-3

Plastics - Injection Moulding of Test Specimens of Thermoplastic Materials - Part 3: Small Plates

inactive
Buy Now
Organization: ISO
Publication Date: 1 June 2002
Status: inactive
Page Count: 20
ICS Code (Thermoplastic materials): 83.080.20
scope:

This part of ISO 294 specifies two two-cavity moulds, the type D1 and D2 ISO moulds, for the injection moulding of small plates measuring 60 mm × 60 mm with a preferred thickness of 1 mm (type D1) or 2 mm (type D2), which can be used for a variety of tests. The moulds may additionally be fitted with inserts for studying the effects of weld lines on the mechanical properties.

Document History

June 1, 2020
Plastics — Injection moulding of test specimens of thermoplastic materials — Part 3: Small plates
This document specifies two two-cavity moulds, the type D11 and D12 ISO moulds, for the injection moulding of small plates measuring 60 mm × 60 mm with a preferred thickness of 1 mm (type D11) or 2...
February 15, 2006
Plastics - Injection Moulding of Test Specimens of Thermoplastic Materials - Part 3: Small Plates AMENDMENT 1
A description is not available for this item.
ISO 294-3
June 1, 2002
Plastics - Injection Moulding of Test Specimens of Thermoplastic Materials - Part 3: Small Plates
This part of ISO 294 specifies two two-cavity moulds, the type D1 and D2 ISO moulds, for the injection moulding of small plates measuring 60 mm × 60 mm with a preferred thickness of 1 mm (type D1) or...
December 15, 1996
Plastics - Injection Moulding of Test Specimens of Thermoplastic Materials - Part 3: Small Plates
A description is not available for this item.

References

Advertisement