FORD WSS-M4D796-A3

POLYCARBONATE (PC), MODIFIED, HIGH FLOW AND HIGH HEAT RESISTANT MOLDING COMPOUND ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive, Most Current
Buy Now
Organization: FORD
Publication Date: 10 September 2010
Status: inactive
Page Count: 5
scope:

The material defined by this specification is a thermoplastic high heat resistant and high flow injection molding compound based on bisphenol A/bisphenol C derived co-polycarbonate. This material is self-extinguishing (SE) without flame retardant additives.

Document History

FORD WSS-M4D796-A3
September 10, 2010
POLYCARBONATE (PC), MODIFIED, HIGH FLOW AND HIGH HEAT RESISTANT MOLDING COMPOUND ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a thermoplastic high heat resistant and high flow injection molding compound based on bisphenol A/bisphenol C derived co-polycarbonate. This material is...
February 21, 2006
POLYCARBONATE (PC), MODIFIED, HIGH FLOW AND HIGH HEAT RESISTANT MOLDING COMPOUND ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a thermoplastic high heat resistant and high flow injection molding compound based on bisphenol A/bisphenol C derived co-polycarbonate. This material is...
September 19, 1996
POLYCARBONATE (PC), MODIFIED, HIGH FLOW AND HIGH HEAT RESISTANT MOLDING COMPOUND
1. SCOPE The material defined by this specification is a thermoplastic high heat resistant and high flow injection molding compound based on bisphenol A/bisphenol C derived co-polycarbonate. This...
January 1, 1996
POLYCARBONATE (PC), MODIFIED, HIGH FLOW AND HIGH HEAT RESISTANT MOLDING COMPOUND
A description is not available for this item.

References

Advertisement