FORD WSS-M4D796-A3
POLYCARBONATE (PC), MODIFIED, HIGH FLOW AND HIGH HEAT RESISTANT MOLDING COMPOUND ***TO BE USED WITH FORD WSS-M99P1111-A***
inactive
Buy Now
| Organization: | FORD |
| Publication Date: | 21 February 2006 |
| Status: | inactive |
| Page Count: | 5 |
scope:
The material defined by this specification is a thermoplastic high heat resistant and high flow injection molding compound based on bisphenol A/bisphenol C derived co-polycarbonate. This material is self-extinguishing (SE) without flame retardant additives.
Document History
September 10, 2010
POLYCARBONATE (PC), MODIFIED, HIGH FLOW AND HIGH HEAT RESISTANT MOLDING COMPOUND ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a thermoplastic high heat resistant and high flow injection molding compound based on bisphenol A/bisphenol C derived co-polycarbonate. This material is...
FORD WSS-M4D796-A3
February 21, 2006
POLYCARBONATE (PC), MODIFIED, HIGH FLOW AND HIGH HEAT RESISTANT MOLDING COMPOUND ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a thermoplastic high heat resistant and high flow injection molding compound based on bisphenol A/bisphenol C derived co-polycarbonate. This material is...
September 19, 1996
POLYCARBONATE (PC), MODIFIED, HIGH FLOW AND HIGH HEAT RESISTANT MOLDING COMPOUND
1. SCOPE The material defined by this specification is a thermoplastic high heat resistant and high flow injection molding compound based on bisphenol A/bisphenol C derived co-polycarbonate. This...
January 1, 1996
POLYCARBONATE (PC), MODIFIED, HIGH FLOW AND HIGH HEAT RESISTANT MOLDING COMPOUND
A description is not available for this item.