FORD WSS-M4D796-A3

POLYCARBONATE (PC), MODIFIED, HIGH FLOW AND HIGH HEAT RESISTANT MOLDING COMPOUND

inactive
Buy Now
Organization: FORD
Publication Date: 19 September 1996
Status: inactive
Page Count: 7
scope:

1. SCOPE

The material defined by this specification is a thermoplastic high heat resistant and high flow injection molding compound based on bisphenol A/bisphenol C derived co-polycarbonate. This material is self-extinguishing (SE) without flame retardant additives.

Document History

September 10, 2010
POLYCARBONATE (PC), MODIFIED, HIGH FLOW AND HIGH HEAT RESISTANT MOLDING COMPOUND ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a thermoplastic high heat resistant and high flow injection molding compound based on bisphenol A/bisphenol C derived co-polycarbonate. This material is...
February 21, 2006
POLYCARBONATE (PC), MODIFIED, HIGH FLOW AND HIGH HEAT RESISTANT MOLDING COMPOUND ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a thermoplastic high heat resistant and high flow injection molding compound based on bisphenol A/bisphenol C derived co-polycarbonate. This material is...
FORD WSS-M4D796-A3
September 19, 1996
POLYCARBONATE (PC), MODIFIED, HIGH FLOW AND HIGH HEAT RESISTANT MOLDING COMPOUND
1. SCOPE The material defined by this specification is a thermoplastic high heat resistant and high flow injection molding compound based on bisphenol A/bisphenol C derived co-polycarbonate. This...
January 1, 1996
POLYCARBONATE (PC), MODIFIED, HIGH FLOW AND HIGH HEAT RESISTANT MOLDING COMPOUND
A description is not available for this item.

References

Advertisement