ISO 306
Plastics - Thermoplastic Materials - Determination of Vicat Softening Temperature (VST)
inactive
Buy Now
| Organization: | ISO |
| Publication Date: | 1 August 1994 |
| Status: | inactive |
| Page Count: | 8 |
| ICS Code (Thermoplastic materials): | 83.080.20 |
Document History
November 1, 2022
Plastics — Thermoplastic materials — Determination of Vicat softening temperature (VST)
This document specifies four methods for the determination of the Vicat softening temperature (VST) of thermoplastic materials:
— Method A50 using a force of 10 N and a heating rate of 50 °C/h;
—...
November 15, 2013
Plastics - Thermoplastic materials - Determination of Vicat softening temperature (VST)
This International Standard specifies four methods for the determination of the Vicat softening temperature (VST) of thermoplastic materials:
- method A50 using a force of 10 N and a heating rate of...
July 15, 2004
Plastics Thermoplastic materials Determination of Vicat softening temperature (VST)
This International Standard specifies four methods for the determination of the Vicat softening temperature (VST) of thermoplastic materials:
— Method A50 using a force of 10 N and a heating rate of...
ISO 306
August 1, 1994
Plastics - Thermoplastic Materials - Determination of Vicat Softening Temperature (VST)
A description is not available for this item.