ISO 306
Plastics Thermoplastic materials Determination of Vicat softening temperature (VST)
| Organization: | ISO |
| Publication Date: | 15 July 2004 |
| Status: | inactive |
| Page Count: | 16 |
| ICS Code (Thermoplastic materials): | 83.080.20 |
scope:
This International Standard specifies four methods for the determination of the Vicat softening temperature (VST) of thermoplastic materials:
- Method A50 using a force of 10 N and a heating rate of 50 º C/h
- Method B50 using a force of 50 N and a heating rate of 50 º C/h
- Method A120 using a force of 10 N and a heating rate of 120 º C/h
- Method B120 using a force of 50 N and a heating rate of 120 º C/h.
The methods specified are applicable only to thermoplastics, for which they give a measure of the temperature at which the thermoplastics start to soften rapidly.
Document History