46 CFR PART 110 - : References
This document references the following standards:
API RP 505
ASME A17.1
ASTM B117
ASTM F2876
FM 3610
FM 3615
FM 3620
ICEA S-95-658-2009
IEC 60068-2-52
IEC 60079-0
IEC 60079-1
IEC 60079-11
IEC 60079-13
IEC 60079-15
IEC 60079-18
IEC 60079-2
IEC 60079-25
IEC 60079-5
IEC 60079-6
IEC 60079-7
IEC 60092-101
IEC 60092-201
IEC 60092-202
IEC 60092-301
IEC 60092-303
IEC 60092-304
IEC 60092-306
IEC 60092-350
IEC 60092-352
IEC 60092-353
IEC 60092-401
IEC 60092-502
IEC 60092-503
IEC 60331-11
IEC 60331-21
IEC 60332-3-22
IEC 60529
IEC 60533
IEC 60947-2
IEC 61363-1
IEC 61892-7
IEC 62271-100
IEEE 1202
IEEE 1580
IEEE 45
IEEE C37.010
IEEE C37.04
IEEE C37.13
ISA RP12.06.01
MIL-DTL-24640C
MIL-DTL-24643C INT AMD 1
MIL-DTL-76E
MIL-HDBK-299
NEMA 250
NEMA ICS 2.4
NEMA WC 70
NFPA 496
NFPA 70
NFPA 77
NFPA 99
FM 3600
IEEE C37.12
IEEE C37.27
ISA 12.12.01
NEMA IA 2.3
Advertisement